location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MC32J7035DS Countertop Combination microwave 32 L 900 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC32J7035DS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC32J7035DK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086933582
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:42:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MC32J7035DS Countertop Combination microwave 32 L 900 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Combination microwave 32 L 900 W Black
  • - Grill 1500 W
  • - Convection cooking 200 °C
  • - Keep warm function Defrost function Reheat function
  • - Turntable 13.6" (34.5 cm)
  • - Buttons, Rotary LED Integrated clock Child lock
  • - Number of power levels: 6
More>>>
Short summary description Samsung MC32J7035DS Countertop Combination microwave 32 L 900 W Black:
This short summary of the Samsung MC32J7035DS Countertop Combination microwave 32 L 900 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MC32J7035DS, Countertop, Combination microwave, 32 L, 900 W, Built-in display, LED

Long summary description Samsung MC32J7035DS Countertop Combination microwave 32 L 900 W Black:
This is an auto-generated long summary of Samsung MC32J7035DS Countertop Combination microwave 32 L 900 W Black based on the first three specs of the first five spec groups.

Samsung MC32J7035DS. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 32 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product color: Black

Features
Appliance placement *
Countertop
Product type *
Combination microwave
Interior capacity *
32 L
Microwave power *
900 W
Control type *
Buttons, Rotary
Grill power
1500 W
Number of power levels
6
Door open type
Pull-out
Door hinge
down
Turntable
Yes
Turntable size
13.6" (34.5 cm)
Turntable deactivation
Yes
Interior light
Yes
Built-in display *
Yes
Display type
LED
Integrated clock
Yes
Clock type
Electronic
Child lock
Yes
Product color *
Black
Minimum temperature (convection)
40 °C
Maximum temperature (convection)
200 °C
Door color
Black
Buzzer
Yes
Buzzer off
Yes
Features
Clock function
Yes
Certification
CE
Cooking functions & programs
Grill *
Yes
Convection cooking *
Yes
Steam cooking *
No
Keep warm function *
Yes
Rotisserie *
No
Defrost function
Yes
Reheat function
Yes
Auto cook function
Yes
Power
Connected load *
2900 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
20.6" (523 mm)
Depth
19.9" (506 mm)
Height
12.2" (309 mm)
Interior dimensions (W x D x H)
14.7 x 14.6 x 9.17" (373 x 370 x 233 mm)
Weight
44.1 lbs (20 kg)
Package width
23.6" (600 mm)
Package depth
22" (560 mm)
Package height
15" (382 mm)
Package weight
50.7 lbs (23 kg)
Brand Image Article code product Stock Price from
Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black
(show image)
MG28J5215AB MG28J5215AB 0.00
(excl. VAT)
0 (incl. VAT)