Samsung logo

Samsung MC2BH5015AW White Combination microwave Countertop 28 L 1400 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18001
Info modified on:
12 Feb 2023, 05:00:39
Short summary description Samsung MC2BH5015AW White Combination microwave Countertop 28 L 1400 W:

Samsung MC2BH5015AW, Countertop, Combination microwave, 28 L, 1400 W, Built-in display, LED

Long summary description Samsung MC2BH5015AW White Combination microwave Countertop 28 L 1400 W:

Samsung MC2BH5015AW. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 1400 W, Built-in display, Display type: LED, Control type: Buttons, Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.