Samsung MC28H, Countertop, 28 L, 900 W, Built-in display, LED, Buttons
Samsung MC28H. Appliance placement: Countertop, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Product color: Silver