Samsung logo

Samsung MB-SP64D 64 GB SDHC UHS Class 10

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89495
Info modified on:
13 Nov 2024, 21:52:19
Short summary description Samsung MB-SP64D 64 GB SDHC UHS Class 10:

Samsung MB-SP64D, 64 GB, SDHC, Class 10, UHS, 48 MB/s, Orange, White

Long summary description Samsung MB-SP64D 64 GB SDHC UHS Class 10:

Samsung MB-SP64D. Capacity: 64 GB, Flash card type: SDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 48 MB/s. Product color: Orange, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.