Samsung logo

Samsung SDHC EVO+ 32 GB UHS Class 10

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27825
Info modified on:
01 Oct 2019, 19:00:30
Short summary description Samsung SDHC EVO+ 32 GB UHS Class 10:

Samsung SDHC EVO+, 32 GB, SDHC, Class 10, UHS, 80 MB/s, 20 MB/s

Long summary description Samsung SDHC EVO+ 32 GB UHS Class 10:

Samsung SDHC EVO+. Capacity: 32 GB, Flash card type: SDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 80 MB/s, Write speed: 20 MB/s. Protection features: Magnet proof, Freeze resistant, Heat resistant, Product color: Red, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.