Samsung logo

Samsung 16GB MicroSDHC Class 6

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65698
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 16GB MicroSDHC Class 6:

Samsung 16GB MicroSDHC Class 6, 16 GB, MicroSDHC, Class 6, Black

Long summary description Samsung 16GB MicroSDHC Class 6:

Samsung 16GB MicroSDHC Class 6. Capacity: 16 GB, Flash card type: MicroSDHC, Flash memory class: Class 6. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.