Samsung logo

Samsung MB-MP64D 64 GB MicroSDXC UHS Class 10

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178090
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung MB-MP64D 64 GB MicroSDXC UHS Class 10:

Samsung MB-MP64D, 64 GB, MicroSDXC, Class 10, UHS, 48 MB/s, Water resistant

Long summary description Samsung MB-MP64D 64 GB MicroSDXC UHS Class 10:

Samsung MB-MP64D. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 48 MB/s. Protection features: Water resistant, Product color: Orange, White

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.