Samsung logo

Samsung MAX-DG56 home cinema system 2.1 channels 280 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145866
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MAX-DG56 home cinema system 2.1 channels 280 W Black:

Samsung MAX-DG56, DVD player, 3 discs, DivX, 2.1 channels, 280 W, MP3, WMA

Long summary description Samsung MAX-DG56 home cinema system 2.1 channels 280 W Black:

Samsung MAX-DG56. Optical disc player type: DVD player, Number of optical discs: 3 discs. Video formats supported: DivX. Audio output channels: 2.1 channels, RMS rated power: 280 W, Audio formats supported: MP3, WMA. Supported radio bands: FM. Front speaker dimensions (WxDxH): 8.66 x 7.01 x 12.4" (220 x 178 x 315 mm), Subwoofer dimensions (WxDxH): 8.94 x 14 x 12.4" (227 x 356 x 315 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.