Samsung logo

Samsung M474A4G43MB1-CTD memory module 32 GB 1 x 32 GB DDR4 ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72959
Info modified on:
11 Jul 2022, 14:00:42
Short summary description Samsung M474A4G43MB1-CTD memory module 32 GB 1 x 32 GB DDR4 ECC:

Samsung M474A4G43MB1-CTD, 32 GB, 1 x 32 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description Samsung M474A4G43MB1-CTD memory module 32 GB 1 x 32 GB DDR4 ECC:

Samsung M474A4G43MB1-CTD. Component for: Laptop, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.