Samsung logo

Samsung M474A2K43BB1-CRC memory module 16 GB 1 x 16 GB DDR4 ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99575
Info modified on:
14 Mar 2024, 17:30:32
Short summary description Samsung M474A2K43BB1-CRC memory module 16 GB 1 x 16 GB DDR4 ECC:

Samsung M474A2K43BB1-CRC, 16 GB, 1 x 16 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description Samsung M474A2K43BB1-CRC memory module 16 GB 1 x 16 GB DDR4 ECC:

Samsung M474A2K43BB1-CRC. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.