Samsung logo

Samsung M471B5273CH0-YK0 memory module 4 GB 1 x 4 GB DDR3 1600 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132142
Info modified on:
14 Mar 2024, 18:55:33
Short summary description Samsung M471B5273CH0-YK0 memory module 4 GB 1 x 4 GB DDR3 1600 MHz:

Samsung M471B5273CH0-YK0, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description Samsung M471B5273CH0-YK0 memory module 4 GB 1 x 4 GB DDR3 1600 MHz:

Samsung M471B5273CH0-YK0. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.