Samsung logo

Samsung M471B1G73BH0-CK0 memory module 8 GB 1 x 8 GB DDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100469
Info modified on:
14 Mar 2024, 19:10:09
Short summary description Samsung M471B1G73BH0-CK0 memory module 8 GB 1 x 8 GB DDR3:

Samsung M471B1G73BH0-CK0, 8 GB, 1 x 8 GB, DDR3, 204-pin SO-DIMM

Long summary description Samsung M471B1G73BH0-CK0 memory module 8 GB 1 x 8 GB DDR3:

Samsung M471B1G73BH0-CK0. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.