Samsung logo

Samsung M471A5244CB0-CWE memory module 4 GB 1 x 4 GB DDR4 3200 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146656
Info modified on:
10 Nov 2024, 13:51:53
Short summary description Samsung M471A5244CB0-CWE memory module 4 GB 1 x 4 GB DDR4 3200 MHz ECC:

Samsung M471A5244CB0-CWE, 4 GB, 1 x 4 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description Samsung M471A5244CB0-CWE memory module 4 GB 1 x 4 GB DDR4 3200 MHz ECC:

Samsung M471A5244CB0-CWE. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM, ECC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.