Samsung logo

Samsung 4GB DDDR4-2400 memory module 1 x 4 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215167
Info modified on:
14 Mar 2024, 18:54:52
Short summary description Samsung 4GB DDDR4-2400 memory module 1 x 4 GB DDR4:

Samsung 4GB DDDR4-2400, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description Samsung 4GB DDDR4-2400 memory module 1 x 4 GB DDR4:

Samsung 4GB DDDR4-2400. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.