Samsung logo

Samsung M471A4G43AB1-CWE memory module 32 GB 1 x 32 GB DDR4 3200 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130597
Info modified on:
28 Apr 2024, 20:14:47
Short summary description Samsung M471A4G43AB1-CWE memory module 32 GB 1 x 32 GB DDR4 3200 MHz:

Samsung M471A4G43AB1-CWE, 32 GB, 1 x 32 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description Samsung M471A4G43AB1-CWE memory module 32 GB 1 x 32 GB DDR4 3200 MHz:

Samsung M471A4G43AB1-CWE. Component for: Laptop, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.