Samsung logo

Samsung M471A1G43EB1-CPB memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154970
Info modified on:
14 Mar 2024, 18:06:47
Short summary description Samsung M471A1G43EB1-CPB memory module 8 GB 1 x 8 GB DDR4:

Samsung M471A1G43EB1-CPB, 8 GB, 1 x 8 GB, DDR4, 2133 MHz, 260-pin SO-DIMM

Long summary description Samsung M471A1G43EB1-CPB memory module 8 GB 1 x 8 GB DDR4:

Samsung M471A1G43EB1-CPB. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 15

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.