Samsung logo

Samsung 2GB, DDR II SDRAM, 800MHz, soDIMM memory module DDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89297
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 2GB, DDR II SDRAM, 800MHz, soDIMM memory module DDR2:

Samsung 2GB, DDR II SDRAM, 800MHz, soDIMM, 2 GB, DDR2, 800 MHz

Long summary description Samsung 2GB, DDR II SDRAM, 800MHz, soDIMM memory module DDR2:

Samsung 2GB, DDR II SDRAM, 800MHz, soDIMM. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.