Samsung logo

Samsung 4GB DDR3 1333MHz ECC Registered DIMM memory module 2 x 2 GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59854
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 4GB DDR3 1333MHz ECC Registered DIMM memory module 2 x 2 GB:

Samsung 4GB DDR3 1333MHz ECC Registered DIMM, 4 GB, 2 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Samsung 4GB DDR3 1333MHz ECC Registered DIMM memory module 2 x 2 GB:

Samsung 4GB DDR3 1333MHz ECC Registered DIMM. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.