Samsung logo

Samsung M393B1K70CH0-CH9Q5 memory module 8 GB 1 x 8 GB DDR3 ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88681
Info modified on:
14 Mar 2024, 17:07:29
Short summary description Samsung M393B1K70CH0-CH9Q5 memory module 8 GB 1 x 8 GB DDR3 ECC:

Samsung M393B1K70CH0-CH9Q5, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Samsung M393B1K70CH0-CH9Q5 memory module 8 GB 1 x 8 GB DDR3 ECC:

Samsung M393B1K70CH0-CH9Q5. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.