Samsung logo

Samsung M393A8G40CB4-CWE memory module 64 GB 1 x 64 GB DDR4 3200 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27268
Info modified on:
25 Jan 2025, 11:57:29
Short summary description Samsung M393A8G40CB4-CWE memory module 64 GB 1 x 64 GB DDR4 3200 MHz:

Samsung M393A8G40CB4-CWE, 64 GB, 1 x 64 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Samsung M393A8G40CB4-CWE memory module 64 GB 1 x 64 GB DDR4 3200 MHz:

Samsung M393A8G40CB4-CWE. Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.