Samsung logo

Samsung M393A4K40DB2-CVF memory module 32 GB 1 x 32 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153304
Info modified on:
24 Jul 2024, 12:33:53
Short summary description Samsung M393A4K40DB2-CVF memory module 32 GB 1 x 32 GB DDR4:

Samsung M393A4K40DB2-CVF, 32 GB, 1 x 32 GB, DDR4, 2933 MHz, 288-pin DIMM

Long summary description Samsung M393A4K40DB2-CVF memory module 32 GB 1 x 32 GB DDR4:

Samsung M393A4K40DB2-CVF. Component for: PC/server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.