Samsung logo

Samsung M393A4K40BB2-CTD memory module 32 GB DDR4 2666 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154334
Info modified on:
05 Aug 2024, 14:40:41
Short summary description Samsung M393A4K40BB2-CTD memory module 32 GB DDR4 2666 MHz ECC:

Samsung M393A4K40BB2-CTD, 32 GB, DDR4, 2666 MHz, 288-pin DIMM, Multicolor

Long summary description Samsung M393A4K40BB2-CTD memory module 32 GB DDR4 2666 MHz ECC:

Samsung M393A4K40BB2-CTD. Component for: PC/server, Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC, Product color: Multicolor

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.