Samsung logo

Samsung 2GB DDR3 1333MHz Unbuffered DIMM memory module 1 x 2 GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205211
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 2GB DDR3 1333MHz Unbuffered DIMM memory module 1 x 2 GB:

Samsung 2GB DDR3 1333MHz Unbuffered DIMM, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Samsung 2GB DDR3 1333MHz Unbuffered DIMM memory module 1 x 2 GB:

Samsung 2GB DDR3 1333MHz Unbuffered DIMM. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.