Samsung logo

Samsung 4GB DDR3 memory module 1 x 4 GB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173199
Info modified on:
24 Feb 2023, 14:09:36
Short summary description Samsung 4GB DDR3 memory module 1 x 4 GB:

Samsung 4GB DDR3, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Samsung 4GB DDR3 memory module 1 x 4 GB:

Samsung 4GB DDR3. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.