Samsung logo

Samsung M378A1K43BB1-CPB memory module 8 GB 1 x 8 GB DDR4 2133 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205290
Info modified on:
14 Mar 2024, 19:21:32
Short summary description Samsung M378A1K43BB1-CPB memory module 8 GB 1 x 8 GB DDR4 2133 MHz:

Samsung M378A1K43BB1-CPB, 8 GB, 1 x 8 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description Samsung M378A1K43BB1-CPB memory module 8 GB 1 x 8 GB DDR4 2133 MHz:

Samsung M378A1K43BB1-CPB. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.