Samsung logo

Samsung M378A1G44AB0-CWE memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139149
Info modified on:
16 Apr 2024, 11:35:20
Short summary description Samsung M378A1G44AB0-CWE memory module 8 GB 1 x 8 GB DDR4:

Samsung M378A1G44AB0-CWE, 8 GB, 1 x 8 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Samsung M378A1G44AB0-CWE memory module 8 GB 1 x 8 GB DDR4:

Samsung M378A1G44AB0-CWE. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.