Samsung logo

Samsung M323R1GB4BB0-CQK memory module 8 GB 1 x 8 GB DDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78565
Info modified on:
14 Apr 2024, 07:05:13
Short summary description Samsung M323R1GB4BB0-CQK memory module 8 GB 1 x 8 GB DDR5:

Samsung M323R1GB4BB0-CQK, 8 GB, 1 x 8 GB, DDR5, 4800 MHz, 288-pin DIMM

Long summary description Samsung M323R1GB4BB0-CQK memory module 8 GB 1 x 8 GB DDR5:

Samsung M323R1GB4BB0-CQK. Component for: PC, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 288-pin DIMM, CAS latency: 40

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.