Samsung logo

Samsung M321RAGA0B20-CWK memory module 128 GB 1 x 128 GB DDR5 ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44117
Info modified on:
15 Dec 2023, 10:40:56
Short summary description Samsung M321RAGA0B20-CWK memory module 128 GB 1 x 128 GB DDR5 ECC:

Samsung M321RAGA0B20-CWK, 128 GB, 1 x 128 GB, DDR5, 4800 MHz, 288-pin DIMM

Long summary description Samsung M321RAGA0B20-CWK memory module 128 GB 1 x 128 GB DDR5 ECC:

Samsung M321RAGA0B20-CWK. Component for: PC/server, Internal memory: 128 GB, Memory layout (modules x size): 1 x 128 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 288-pin DIMM, CAS latency: 46, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.