Samsung logo

Samsung M321R8GA0BB0-CQK memory module 64 GB 1 x 64 GB DDR5 4800 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97895
Info modified on:
01 Dec 2023, 16:18:29
Short summary description Samsung M321R8GA0BB0-CQK memory module 64 GB 1 x 64 GB DDR5 4800 MHz:

Samsung M321R8GA0BB0-CQK, 64 GB, 1 x 64 GB, DDR5, 4800 MHz, 288-pin DIMM

Long summary description Samsung M321R8GA0BB0-CQK memory module 64 GB 1 x 64 GB DDR5 4800 MHz:

Samsung M321R8GA0BB0-CQK. Component for: PC/server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.