Samsung LW22A13WX 22" TFT TV 1280 x 720, 22", 1280 x 720 pixels, LCD, 14 ms
Samsung LW22A13WX 22" TFT TV 1280 x 720. Display diagonal: 22", Display resolution: 1280 x 720 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°