Samsung logo

Samsung U32R590CWU computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263040
Info modified on:
26 Mar 2025, 14:57:13
End of life date:
01 Apr 2021
Short summary description Samsung U32R590CWU computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung U32R590CWU, 31.5", 3840 x 2160 pixels, 4K Ultra HD, 4 ms, Black

Long summary description Samsung U32R590CWU computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung U32R590CWU. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.