Samsung logo

Samsung U32R590 computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82911
Info modified on:
27 May 2024, 13:26:40
Short summary description Samsung U32R590 computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Gray:

Samsung U32R590, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Gray

Long summary description Samsung U32R590 computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Gray:

Samsung U32R590. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.