Samsung logo

Samsung LU32J590UQN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34777
Info modified on:
14 Mar 2024, 17:36:47
Short summary description Samsung LU32J590UQN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung LU32J590UQN, 32", 3840 x 2160 pixels, 4K Ultra HD, 4 ms, Black

Long summary description Samsung LU32J590UQN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD Black:

Samsung LU32J590UQN. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.