Samsung logo

Samsung U32H850UMU computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122473
Info modified on:
04 Mar 2025, 15:31:25
Short summary description Samsung U32H850UMU computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

Samsung U32H850UMU, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, Silver

Long summary description Samsung U32H850UMU computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

Samsung U32H850UMU. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.