Samsung logo

Samsung LU28R550UQ computer monitor 28" 3840 x 2160 pixels UHD+ LED Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168051
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung LU28R550UQ computer monitor 28" 3840 x 2160 pixels UHD+ LED Black, Gray:

Samsung LU28R550UQ, 28", 3840 x 2160 pixels, UHD+, LED, 4 ms, Black, Gray

Long summary description Samsung LU28R550UQ computer monitor 28" 3840 x 2160 pixels UHD+ LED Black, Gray:

Samsung LU28R550UQ. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: UHD+, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.