Samsung logo

Samsung U28E590D computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170546
Info modified on:
27 Mar 2025, 11:34:20
Short summary description Samsung U28E590D computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung U28E590D, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Samsung U28E590D computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung U28E590D. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.