Samsung logo

Samsung 590 LU28E590DS/ZA LED display 28" 3840 x 2160 pixels 4K Ultra HD Black, Metallic, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108988
Info modified on:
14 Mar 2024, 19:36:48
Short summary description Samsung 590 LU28E590DS/ZA LED display 28" 3840 x 2160 pixels 4K Ultra HD Black, Metallic, Silver:

Samsung 590 LU28E590DS/ZA, 28", 3840 x 2160 pixels, 4K Ultra HD, 1 ms, Black, Metallic, Silver

Long summary description Samsung 590 LU28E590DS/ZA LED display 28" 3840 x 2160 pixels 4K Ultra HD Black, Metallic, Silver:

Samsung 590 LU28E590DS/ZA. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting. Product color: Black, Metallic, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.