Samsung U28E590D, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, Metallic
Samsung U28E590D. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black, Metallic