Samsung logo

Samsung SyncMaster 1100MB monitor CRT 2048 x 1536 pixels 21"

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117396
Info modified on:
04 Apr 2019, 04:28:16
Short summary description Samsung SyncMaster 1100MB monitor CRT 2048 x 1536 pixels 21":

Samsung SyncMaster 1100MB, 21", 2048 x 1536 pixels, 50 - 160 Hz, 30 - 130 kHz, 2048 x 1536 pixels, 15.5 x 11.6" (393 x 295 mm)

Long summary description Samsung SyncMaster 1100MB monitor CRT 2048 x 1536 pixels 21":

Samsung SyncMaster 1100MB. Display diagonal: 21", Display resolution: 2048 x 1536 pixels, Vertical scan range: 50 - 160 Hz. Certification: TCO'99. Power management: EPA/Energy2000/VESA DPMS, Power consumption (typical): 130 W, Power requirements: 100 - 240V, 50/60Hz. Depth: 20" (508 mm), Height: 19.4" (492 mm), Width: 19.8" (504 mm). Package dimensions (WxDxH): 25 x 25.3 x 24.6" (634 x 642 x 625 mm), Package weight: 67.2 lbs (30.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.