Samsung LT32E310EXQ, 31.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Samsung LT32E310EXQ. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black