Samsung logo

Samsung T28E310 computer monitor 27.5" 1366 x 768 pixels WXGA LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121133
Info modified on:
28 Mar 2025, 11:25:18
Short summary description Samsung T28E310 computer monitor 27.5" 1366 x 768 pixels WXGA LCD Black:

Samsung T28E310, 27.5", 1366 x 768 pixels, WXGA, LCD, 8 ms, Black

Long summary description Samsung T28E310 computer monitor 27.5" 1366 x 768 pixels WXGA LCD Black:

Samsung T28E310. Display diagonal: 27.5", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.