Samsung logo

Samsung T27B750EW LED display 27" 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142062
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung T27B750EW LED display 27" 1920 x 1080 pixels Full HD Black, Silver:

Samsung T27B750EW, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description Samsung T27B750EW LED display 27" 1920 x 1080 pixels Full HD Black, Silver:

Samsung T27B750EW. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.