Samsung logo

Samsung LT27B300EW/XE LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162452
Info modified on:
24 Feb 2023, 14:09:32
Short summary description Samsung LT27B300EW/XE LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung LT27B300EW/XE, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung LT27B300EW/XE LED display 27" 1920 x 1080 pixels Full HD Black:

Samsung LT27B300EW/XE. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.