Samsung logo

Samsung LT24E390EW computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239682
Info modified on:
27 May 2024, 12:10:17
Short summary description Samsung LT24E390EW computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:

Samsung LT24E390EW, 23.6", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung LT24E390EW computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:

Samsung LT24E390EW. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.