Samsung logo

Samsung LT24E310EX/XU LED display 23.6" 1366 x 768 pixels WXGA Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118945
Info modified on:
26 Mar 2025, 11:15:29
Short summary description Samsung LT24E310EX/XU LED display 23.6" 1366 x 768 pixels WXGA Black:

Samsung LT24E310EX/XU, 23.6", 1366 x 768 pixels, WXGA, LED, 8 ms, Black

Long summary description Samsung LT24E310EX/XU LED display 23.6" 1366 x 768 pixels WXGA Black:

Samsung LT24E310EX/XU. Display diagonal: 23.6", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.