Samsung logo

Samsung T24D391EI computer monitor 24" 1920 x 1080 pixels HD White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30652
Info modified on:
27 May 2024, 14:35:58
Short summary description Samsung T24D391EI computer monitor 24" 1920 x 1080 pixels HD White:

Samsung T24D391EI, 24", 1920 x 1080 pixels, HD, 5 ms, White

Long summary description Samsung T24D391EI computer monitor 24" 1920 x 1080 pixels HD White:

Samsung T24D391EI. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.