Samsung logo

Samsung T24C300EW computer monitor 24" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237449
Info modified on:
24 Feb 2023, 14:09:30
Short summary description Samsung T24C300EW computer monitor 24" 1920 x 1080 pixels Full HD LCD Black:

Samsung T24C300EW, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung T24C300EW computer monitor 24" 1920 x 1080 pixels Full HD LCD Black:

Samsung T24C300EW. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.