Samsung logo

Samsung T24B750EW LED display 24" 1920 x 1080 pixels Full HD Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94785
Info modified on:
25 Nov 2022, 10:14:45
Short summary description Samsung T24B750EW LED display 24" 1920 x 1080 pixels Full HD Black, White:

Samsung T24B750EW, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, White

Long summary description Samsung T24B750EW LED display 24" 1920 x 1080 pixels Full HD Black, White:

Samsung T24B750EW. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.