Samsung logo

Samsung T24B300 23.6" Full HD Black 250 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215175
Info modified on:
08 Nov 2024, 14:43:17
Short summary description Samsung T24B300 23.6" Full HD Black 250 cd/m²:

Samsung T24B300, 23.6", 1920 x 1080 pixels, Full HD, LED, DVB-T, Black

Long summary description Samsung T24B300 23.6" Full HD Black 250 cd/m²:

Samsung T24B300. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.