Samsung logo

Samsung LT22B300EW computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159114
Info modified on:
24 Feb 2023, 14:09:29
Short summary description Samsung LT22B300EW computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

Samsung LT22B300EW, 21.5", 1920 x 1080 pixels, LED, 3D, 5 ms, Black

Long summary description Samsung LT22B300EW computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

Samsung LT22B300EW. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.